Type
Simple Reset/Power-On Reset
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
1.2V
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
140ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
TO-253-4, TO-253AA
Supplier Device Package
16-SOIC
SOT-23-4