Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX705CSA+
MAX705CSA+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX705CSA+ Datasheet
History Price: $8.74000
In Stock: 13940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX705CSA+ vs MAX825TEUK
Part No
MAX705CSA+
MAX825TEUK
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
3.08V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5