☰
MAX709LCSA
MAX709LCSA
Active
Description:  MAX709 POWER-SUPPLY MONITOR WITH
Manufacturer:  Maxim Integrated
Datasheet:   MAX709LCSA Datasheet
History Price: $1.71000
In Stock: 34560
MAX709LCSA vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.65V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-WQFN Exposed Pad
Supplier Device Package
8-SOIC
16-TQFN (4x4)