☰
MAX709REPA
MAX709REPA
Active
Description:  IC SUPERVISOR PWR SUP MON RESET
Manufacturer:  Maxim Integrated
Datasheet:   MAX709REPA Datasheet
History Price: $2.24000
In Stock: 35040
MAX709REPA vs MAX16005BTE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
2.63V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
8-PDIP
16-TQFN (4x4)