Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX709REPA
MAX709REPA
Active
PMIC - Supervisors
Description:
IC SUPERVISOR PWR SUP MON RESET
Manufacturer:
Maxim Integrated
Datasheet:
MAX709REPA Datasheet
History Price: $2.24000
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX709REPA vs MAX837EUS
Part No
MAX709REPA
MAX837EUS
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
2.63V
1.2V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-253-4, TO-253AA
Supplier Device Package
8-PDIP
SOT-23-4