☰
MAX71071+
MAX71071+
Discontinued
Description:  IC ADC 24BIT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX71071+ Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42960
MAX71071+ vs MAX1071ETC
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Number of Bits
24
10
Sampling Rate (Per Second)
-
1.5M
Number of Inputs
2
1
Input Type
Differential
Differential, Single Ended
Data Interface
-
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
1.8V ~ 3.6V
Features
Temperature Sensor
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
12-WQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount