☰
MAX7221ENG+
MAX7221ENG+
Active
Description:  IC DRVR 7 SEGMENT 8 DIGIT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7221ENG+ Datasheet
History Price: $15.02000
In Stock: 6240
MAX7221ENG+ vs MAX7231BFIPL+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LED
LCD
Configuration
7 Segment + DP
7 Segment + 2 Annunciators
Interface
4-Wire Serial
Parallel
Digits or Characters
8 Digits
8 Digits
Current - Supply
330 mA
30 μA
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
40-PDIP