☰
MAX7221ENG+
MAX7221ENG+
Active
Description:  IC DRVR 7 SEGMENT 8 DIGIT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7221ENG+ Datasheet
History Price: $15.02000
In Stock: 6240
MAX7221ENG+ vs MAX753ESE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Display Type
LED
CCFL - Cold Cathode Fluorescent Lamp
Configuration
7 Segment + DP
-
Interface
4-Wire Serial
-
Digits or Characters
8 Digits
-
Current - Supply
330 mA
500 μA
Voltage - Supply
4V ~ 5.5V
4V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC