Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX7231AFIPL
MAX7231AFIPL
Active
PMIC - Display Drivers
Description:
MAX7231 LCD DECODER/DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7231AFIPL Datasheet
History Price: $7.27000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7231AFIPL vs MAX7221ENG+
Part No
MAX7231AFIPL
MAX7221ENG+
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Display Type
LCD
LED
Configuration
7 Segment + 2 Annunciators
7 Segment + DP
Interface
Parallel, Serial
4-Wire Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
30 μA
330 mA
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
40-PDIP
24-PDIP