☰
MAX7231CFEPL
MAX7231CFEPL
Active
Description:  MAX7231 LCD DECODER/DRIVER
Manufacturer:  Maxim Integrated
History Price: $1.07000
In Stock: 37440
MAX7231CFEPL vs MAX7221ENG+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Display Type
LCD
LED
Configuration
7 Segment + 2 Annunciators
7 Segment + DP
Interface
Parallel, Serial
4-Wire Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
30 μA
330 mA
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
40-PDIP
24-PDIP