Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7300AAX+
MAX7300AAX+
Active
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C 36SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7300AAX+ Datasheet
History Price: $12.50000
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7300AAX+ vs MAX7321AEE+T
Part No
MAX7300AAX+
MAX7321AEE+T
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of I/O
28
8
Interface
I2C
I2C
Interrupt Output
Yes
Yes
Features
-
POR
Output Type
Push-Pull
Open Drain, Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
20mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.5V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
36-SSOP
16-QSOP