☰
MAX7300AAX+
MAX7300AAX+
Active
Description:  IC XPNDR 400KHZ I2C 36SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7300AAX+ Datasheet
History Price: $12.50000
In Stock: 31280
MAX7300AAX+ vs MAX7324AEG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of I/O
28
8
Interface
I2C
I2C
Interrupt Output
Yes
Yes
Features
-
POR
Output Type
Push-Pull
Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
20mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.5V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
36-SSOP
24-QSOP