Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7300ANI
MAX7300ANI
Active
Interface - I/O Expanders
Description:
MULTI-PORT I/O EXPANDER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7300ANI Datasheet
History Price: $4.08000
In Stock: 46880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7300ANI vs MAX7300AAX+
Part No
MAX7300ANI
MAX7300AAX+
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
28
28
Interface
I2C, 2-Wire Serial
I2C
Interrupt Output
Yes
Yes
Features
-
-
Output Type
Open Drain, Push-Pull
Push-Pull
Current - Output Source/Sink
4.5mA, 10mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.300", 7.62mm)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
28-PDIP
36-SSOP