☰
MAX7311EAG
MAX7311EAG
Active
Description:  2-WIRE-INTERFACED 16 BIT I/O POR
Manufacturer:  Maxim Integrated
Datasheet:   MAX7311EAG Datasheet
History Price: $1.07000
In Stock: 28560
MAX7311EAG vs MAX7300AAX+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
-
28
Interface
-
I2C
Interrupt Output
-
Yes
Features
-
-
Output Type
-
Push-Pull
Current - Output Source/Sink
-
4.5mA, 10mA
Clock Frequency
-
400 kHz
Voltage - Supply
-
2.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
-
36-SSOP