Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7311EAG
MAX7311EAG
Active
Interface - I/O Expanders
Description:
2-WIRE-INTERFACED 16 BIT I/O POR
Manufacturer:
Maxim Integrated
Datasheet:
MAX7311EAG Datasheet
History Price: $1.07000
In Stock: 31680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7311EAG vs MAX7300AAX+T
Part No
MAX7311EAG
MAX7300AAX+T
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of I/O
-
28
Interface
-
I2C
Interrupt Output
-
Yes
Features
-
-
Output Type
-
Push-Pull
Current - Output Source/Sink
-
4.5mA, 10mA
Clock Frequency
-
400 kHz
Voltage - Supply
-
2.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
-
36-SSOP