☰
MAX7312AUG
MAX7312AUG
Active
Description:  I/O PORT EXPANDER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7312AUG Datasheet
History Price: $2.06000
In Stock: 30400
MAX7312AUG vs MAX7300AAX+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of I/O
16
28
Interface
I2C, SMBus
I2C
Interrupt Output
Yes
Yes
Features
POR
-
Output Type
Open Drain, Push-Pull
Push-Pull
Current - Output Source/Sink
31mA, 43mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
36-SSOP