☰
MAX7314AEG
MAX7314AEG
Active
Description:  18-PORT GPIO
Manufacturer:  Maxim Integrated
Datasheet:   MAX7314AEG Datasheet
History Price: Active
In Stock: 27200
MAX7314AEG vs MAX7300AAX+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
-
28
Interface
-
I2C
Interrupt Output
-
Yes
Features
-
-
Output Type
-
Push-Pull
Current - Output Source/Sink
-
4.5mA, 10mA
Clock Frequency
-
400 kHz
Voltage - Supply
-
2.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
-
36-SSOP