☰
MAX7315AEE+
MAX7315AEE+
Active
Description:  IC XPNDR 400KHZ I2C SMBUS 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7315AEE+ Datasheet
History Price: $4.29000
In Stock: 31340
MAX7315AEE+ vs MAX7322AEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of I/O
8
4
Interface
I2C, SMBus
I2C
Interrupt Output
Yes
Yes
Features
PWM
POR
Output Type
Open Drain
-
Current - Output Source/Sink
50mA
20mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 3.6V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP