☰
MAX7315AUE
MAX7315AUE
Active
Description:  8-PORT I/O EXPANDER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7315AUE Datasheet
History Price: $1.46000
In Stock: 24000
MAX7315AUE vs MAX7300AAX+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
8
28
Interface
I2C, SMBus
I2C
Interrupt Output
Yes
Yes
Features
PWM
-
Output Type
Open Drain
Push-Pull
Current - Output Source/Sink
50mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
36-SSOP