☰
MAX7316AEE+
MAX7316AEE+
Obsolete
Description:  IC XPNDR 400KHZ I2C SMBUS 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7316AEE+ Datasheet
History Price: Obsolete
In Stock: 37920
MAX7316AEE+ vs MAX7300AAX+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of I/O
10
28
Interface
I2C, SMBus
I2C
Interrupt Output
Yes
Yes
Features
PWM
-
Output Type
Open Drain
Push-Pull
Current - Output Source/Sink
50mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
36-SSOP