☰
MAX7316AEE+
MAX7316AEE+
Obsolete
Description:  IC XPNDR 400KHZ I2C SMBUS 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7316AEE+ Datasheet
History Price: Obsolete
In Stock: 3360
MAX7316AEE+ vs MAX7310AEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of I/O
10
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
No
Features
PWM
POR
Output Type
Open Drain
Open Drain
Current - Output Source/Sink
50mA
18mA, 30mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 3.6V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP