Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7316ATE
MAX7316ATE
Active
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX7316ATE Datasheet
History Price: Active
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7316ATE vs MAX7300AAX+T
Part No
MAX7316ATE
MAX7300AAX+T
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of I/O
10
28
Interface
I2C, SMBus
I2C
Interrupt Output
Yes
Yes
Features
PWM
-
Output Type
Open Drain
Push-Pull
Current - Output Source/Sink
50mA
4.5mA, 10mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-TQFN-EP (3x3)
36-SSOP