☰
MAX7317ATE
MAX7317ATE
Active
Description:  SPI-INTERFACED I/O EXPANDER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7317ATE Datasheet
History Price: Active
In Stock: 48320
MAX7317ATE vs MAX7300AAX+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of I/O
10
28
Interface
SPI
I2C
Interrupt Output
No
Yes
Features
POR
-
Output Type
Open Drain
Push-Pull
Current - Output Source/Sink
20mA
4.5mA, 10mA
Clock Frequency
-
400 kHz
Voltage - Supply
2.25V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-TQFN-EP (3x3)
36-SSOP