☰
MAX7320AEE+
MAX7320AEE+
Active
Description:  IC XPNDR 400KHZ I2C 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7320AEE+ Datasheet
History Price: $3.13000
In Stock: 16440
MAX7320AEE+ vs MAX1609EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of I/O
8 (Output Only)
8
Interface
I2C
SMBus
Interrupt Output
No
No
Features
POR
POR
Output Type
Open Drain, Push-Pull
Open Drain
Current - Output Source/Sink
25mA
-
Clock Frequency
400 kHz
100 kHz
Voltage - Supply
1.71V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP