☰
MAX7322ATE+
MAX7322ATE+
Active
Description:  IC XPNDR 400KHZ I2C 16TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX7322ATE+ Datasheet
History Price: $5.19000
In Stock: 41920
MAX7322ATE+ vs MAX7310AEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of I/O
4
8
Interface
I2C
I2C, SMBus
Interrupt Output
Yes
No
Features
POR
POR
Output Type
-
Open Drain
Current - Output Source/Sink
20mA
18mA, 30mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
1.7V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-TQFN (3x3)
16-QSOP