☰
MAX7323AEE+
MAX7323AEE+
Active
Description:  IC XPNDR 400KHZ I2C 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7323AEE+ Datasheet
History Price: $4.64000
In Stock: 28160
MAX7323AEE+ vs MAX7312AUG
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of I/O
4
16
Interface
I2C
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Open Drain, Push-Pull
Open Drain, Push-Pull
Current - Output Source/Sink
20mA
31mA, 43mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
1.71V ~ 5.5V
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
24-TSSOP