Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX7323AEE+
MAX7323AEE+
Active
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7323AEE+ Datasheet
History Price: $4.64000
In Stock: 28160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7323AEE+ vs MAX7315ATE
Part No
MAX7323AEE+
MAX7315ATE
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of I/O
4
8
Interface
I2C
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
PWM
Output Type
Open Drain, Push-Pull
Open Drain
Current - Output Source/Sink
20mA
50mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
1.71V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
16-TQFN-EP (3x3)