☰
MAX7367EUP+
MAX7367EUP+
Active
Description:  IC MULTIPLEXER DUAL 4X1 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7367EUP+ Datasheet
History Price: $4.27000
In Stock: 31040
MAX7367EUP+ vs MAX14508EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Active
Active
Applications
I2C
Audio, USB
Multiplexer/Demultiplexer Circuit
4:1
2:1, 2:2
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
24Ohm
5Ohm
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
950MHz
Features
Bi-Directional
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
10-UFQFN
Supplier Device Package
20-TSSOP
10-UTQFN (1.4x1.8)