Multiplexer/Demultiplexer Circuit
4:1
16:16
On-State Resistance (Max)
24Ohm
10Ohm
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
Features
Bi-Directional
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
128-LQFP
Supplier Device Package
20-TSSOP
128-LQFP (14x20)