Multiplexer/Demultiplexer Circuit
4:1
1:1
On-State Resistance (Max)
24Ohm
-
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
?.5V ~ 5.5V
Features
Bi-Directional
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-TSSOP
40-PDIP