☰
MAX7367EUP+
MAX7367EUP+
Active
Description:  IC MULTIPLEXER DUAL 4X1 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7367EUP+ Datasheet
History Price: $4.27000
In Stock: 31040
MAX7367EUP+ vs MAX4545CAP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
I2C
Video
Multiplexer/Demultiplexer Circuit
4:1
1:1
Switch Circuit
-
SPST
Number of Channels
1
4
On-State Resistance (Max)
24Ohm
20Ohm
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
-
300MHz
Features
Bi-Directional
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-TSSOP
20-SSOP