Applications
I2C
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
1:1, 2:1
Switch Circuit
-
SPDT, SPST
On-State Resistance (Max)
24Ohm
30Ohm
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Features
Bi-Directional
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
16-QSOP