☰
MAX7404CSA+T
MAX7404CSA+T
Active
Description:  IC FILTER 10KHZ LOWPASS 8SOIC
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 5180
MAX7404CSA+T vs MAX270CPP+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
10kHz
25kHz
Number of Filters
1
2
Filter Order
8th
2nd
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP