Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7407CSA+
MAX7407CSA+
Active
Interface - Filters - Active
Description:
IC FILTER 10KHZ LOWPASS 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX7407CSA+ Datasheet
History Price: $10.73000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7407CSA+ vs MAX270CPP+
Part No
MAX7407CSA+
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
10kHz
25kHz
Number of Filters
1
2
Filter Order
8th
2nd
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP