Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7412EUA+
MAX7412EUA+
Active
Interface - Filters - Active
Description:
IC FILTER 15KHZ LOWPASS 8UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX7412EUA+ Datasheet
History Price: $8.47000
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7412EUA+ vs MAX270CPP+
Part No
MAX7412EUA+
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
15kHz
25kHz
Number of Filters
1
2
Filter Order
5th
2nd
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-uMAX/uSOP
20-PDIP