Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7418EUA
MAX7418EUA
Active
Interface - Filters - Active
Description:
SWITCHED CAPACITOR FILTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7418EUA Datasheet
History Price: $3.90000
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7418EUA vs MAX270CPP+
Part No
MAX7418EUA
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
30kHz
25kHz
Number of Filters
1
2
Filter Order
5th
2nd
Voltage - Supply
4.5V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-μMAX
20-PDIP