☰
MAX7420EUA
MAX7420EUA
Active
Description:  SWITCHED CAPACITOR FILTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7420EUA Datasheet
History Price: Active
In Stock: 16320
MAX7420EUA vs MAX270CPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
30kHz
25kHz
Number of Filters
1
2
Filter Order
5th
2nd
Voltage - Supply
4.5V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-μMAX
20-PDIP