☰
MAX7423EUA
MAX7423EUA
Obsolete
Description:  IC FILTER 45KHZ LOWPASS 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX7423EUA Datasheet
History Price: $7.80000
In Stock: 20000
MAX7423EUA vs MAX270CPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
45kHz
25kHz
Number of Filters
1
2
Filter Order
5th
2nd
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-uMAX/uSOP
20-PDIP