Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7430EUB
MAX7430EUB
Active
Interface - Filters - Active
Description:
SD VIDEO RECONSTRUCTION FILTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7430EUB Datasheet
History Price: $5.02000
In Stock: 16280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7430EUB vs MAX270CPP+
Part No
MAX7430EUB
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Filter Type
Low Pass
Continuous Low Pass
Frequency - Cutoff or Center
-
25kHz
Number of Filters
3
2
Filter Order
6th
2nd
Voltage - Supply
4.5V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
10-uMAX
20-PDIP