Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7449EUD
MAX7449EUD
Active
Interface - Filters - Active
Description:
3-CH RGB VIDEO FILTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX7449EUD Datasheet
History Price: $2.94000
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7449EUD vs MAX270CPP+
Part No
MAX7449EUD
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Filter Type
Low Pass
Continuous Low Pass
Frequency - Cutoff or Center
27MHz
25kHz
Number of Filters
3
2
Filter Order
2nd
2nd
Voltage - Supply
4.75V ~ 5.25V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-TSSOP-EP
20-PDIP