Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7490CEE+T
MAX7490CEE+T
Active
Interface - Filters - Active
Description:
IC FILTER 40KHZ SWITCHED 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7490CEE+T Datasheet
History Price: $6.06000
In Stock: 24020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7490CEE+T vs MAX270CPP+
Part No
MAX7490CEE+T
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Filter Type
Universal Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
40kHz
25kHz
Number of Filters
2
2
Filter Order
2nd
2nd
Voltage - Supply
4.5V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP