Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7490CEE
MAX7490CEE
Active
Interface - Filters - Active
Description:
DUAL UNIVERSAL FILTERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX7490CEE Datasheet
History Price: $706.62000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7490CEE vs MAX7449EUD
Part No
MAX7490CEE
MAX7449EUD
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Filter Type
Universal Switched Capacitor
Low Pass
Frequency - Cutoff or Center
40kHz
27MHz
Number of Filters
2
3
Filter Order
4th
2nd
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QSOP
14-TSSOP-EP