☰
MAX7491CEE+
MAX7491CEE+
Active
Description:  IC FILTER 40KHZ SWITCHED 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX7491CEE+ Datasheet
History Price: $7.31000
In Stock: 4400
MAX7491CEE+ vs MAX270CPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Universal Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
40kHz
25kHz
Number of Filters
2
2
Filter Order
2nd
2nd
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP