Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX753CSE+T
MAX753CSE+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CTRLR CCFL BACKLIGHT 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX753CSE+T Datasheet
History Price: Active
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX753CSE+T vs MAX8709ETI
Part No
MAX753CSE+T
MAX8709ETI
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
-
25kHz ~ 300kHz
Voltage - Supply
4V ~ 30V
4.6V ~ 28V
Current - Supply
500 μA
1.5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
28-TQFN (5x5)