☰
MAX7624CSE
MAX7624CSE
Obsolete
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX7624CSE Datasheet
History Price: Obsolete
In Stock: 8580
MAX7624CSE vs MAX509AEAP+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
4
Settling Time
350μs
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 15.75V
?V
Voltage - Supply, Digital
10.8V ~ 15.75V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
20-SSOP
Mounting Type
Surface Mount
Surface Mount