Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX7645ACPP+
MAX7645ACPP+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7645ACPP+ Datasheet
History Price: $19.13000
In Stock: 38960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7645ACPP+ vs MAX504CSD+
Part No
MAX7645ACPP+
MAX504CSD+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
10
Number of D/A Converters
1
1
Settling Time
1μs
25μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External, Internal
Voltage - Supply, Analog
14.25V ~ 15.75V
?V
Voltage - Supply, Digital
14.25V ~ 15.75V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
14-SOIC
Mounting Type
Through Hole
Surface Mount