☰
MAX7645ACPP+
MAX7645ACPP+
Active
Description:  IC DAC 12BIT A-OUT 20DIP
Manufacturer:  Maxim Integrated
History Price: $19.13000
In Stock: 38960
MAX7645ACPP+ vs MAX506AEPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
1
-
Settling Time
1μs
-
Output Type
Current - Unbuffered
-
Differential Output
No
-
Data Interface
Parallel
-
Reference Type
External
-
Voltage - Supply, Analog
14.25V ~ 15.75V
-
Voltage - Supply, Digital
14.25V ~ 15.75V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-