☰
MAX7645BCPP+
MAX7645BCPP+
Active
Description:  IC DAC CMOS BUFFERED 12BIT 20DIP
Manufacturer:  Maxim Integrated
History Price: $14.58000
In Stock: 11440
MAX7645BCPP+ vs MAX7624CSE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
1
Settling Time
-
350μs
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
10.8V ~ 15.75V
Voltage - Supply, Digital
-
10.8V ~ 15.75V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount