☰
MAX7645BCWP+
MAX7645BCWP+
Obsolete
Description:  IC DAC 12BIT A-OUT 20SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47680
MAX7645BCWP+ vs MAX500BCWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
1μs
4.5μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
I2C
Reference Type
External
External
Voltage - Supply, Analog
14.25V ~ 15.75V
11.4V ~ 16.5V
Voltage - Supply, Digital
14.25V ~ 15.75V
11.4V ~ 16.5V
INL/DNL (LSB)
? (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
16-SOIC
Mounting Type
Surface Mount
Surface Mount