Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX7645BCWP+
MAX7645BCWP+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX7645BCWP+ Datasheet
History Price: Obsolete
In Stock: 47680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7645BCWP+ vs MAX508ACWP+T
Part No
MAX7645BCWP+
MAX508ACWP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
1μs
5μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
14.25V ~ 15.75V
?1.4V ~ 15.75V
Voltage - Supply, Digital
14.25V ~ 15.75V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount